Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | - |
Current Rating | 9A |
Product Range | - |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Reversing power base, TeSys U, 3P, 12A/6 | RS |
Reversing Starter, 3-Ph, 690Vac | Newark Electronics |
power base - TeSys U - 12 A - 24 V AC screw clamps control | Schneider Electric LU2B12B | RS Americas |
REVERSER POWER BASE, 24VAC, 12A | element14 |
Where can I find additional details, specifications and documents for a LU2B12B?
Additional datasheets, footprints and schematics for LU2B12B are listed on our Part Details page. You can also find images and similar parts to LU2B12B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LU2B12B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LU2B12B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LU2B12B fall under?
The LU2B12B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LU2B12B when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LU2B12B you can contact the distributor directly for product support, shipping queries etc.
Is the LU2B12B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LU2B12B have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LU2B12B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LU2B12B often in real-time on the comparison pages.
What if I can't find stock of LU2B12B?
You can fill out our help required form which you can use to request a quote for LU2B12B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.