Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0319
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
32,180
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
384,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
79,300
in stock
|
Buy Now | |
Avnet Asia
from US$0.0319
|
60,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
12,164
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LTV Series Single Channel 80 V 3750 Vrms Transistor Output Optocoupler SMT DIP-4 | Future Electronics |
Optoc. 3,75kV 80V 50mA >50% MFP4 | Schukat Electronic |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat | Avnet Asia |
Optocoupler Transistor Output, 80V, SOP4 | RS |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER 50-600% | Rutronik |
Where can I find additional details, specifications and documents for a LTV-356T?
Additional datasheets, footprints and schematics for LTV-356T are listed on our Part Details page. You can also find images and similar parts to LTV-356T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTV-356T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTV-356T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTV-356T fall under?
The LTV-356T is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to LTV-356T when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTV-356T you can contact the distributor directly for product support, shipping queries etc.
Is the LTV-356T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LTV-356T have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Avnet Asia, RS and Transfer Multisort Elektronik have stock available or on a lead time for LTV-356T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTV-356T often in real-time on the comparison pages.
What if I can't find stock of LTV-356T?
You can fill out our help required form which you can use to request a quote for LTV-356T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.