LTST-C191KRKT Optoelectronics & Displays by Lite-On Semiconductor

SMD, ALINGAP, 0603, THIN, RED, 631NM, 55MCD, CLR, T/R

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0149

Distributor Stock
Logo for RS
RS
from US$0.0400
67,800
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0268
535,000
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.0149
108,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0183
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0273
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Red 1.6 x 0.8 x 1.1 mm 130â–‘ Water Clear 54 mcd 2 V SMT LED Chip | Future Electronics
SMD-LED Red 54mcd 130° 0603 Flat | Schukat Electronic
Red LED SMD 0603 631nm 140deg | RS
CHIP LED RED CLEAR 0603 | Rutronik
LED Single Chip Red 631nm 30mA 2-Pin SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTST-C191KRKT?

Additional datasheets, footprints and schematics for LTST-C191KRKT are listed on our Part Details page. You can also find images and similar parts to LTST-C191KRKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTST-C191KRKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTST-C191KRKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTST-C191KRKT fall under?

The LTST-C191KRKT is listed under Optoelectronics & Displays > More Optoelectronics & Displays.

Can I view similar or alternative parts?

You can view similar parts to LTST-C191KRKT when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTST-C191KRKT you can contact the distributor directly for product support, shipping queries etc.

Is the LTST-C191KRKT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LTST-C191KRKT have stock available?

Authorised distributors including Future Electronics, Schukat Electronic, RS, Rutronik and Avnet America have stock available or on a lead time for LTST-C191KRKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTST-C191KRKT often in real-time on the comparison pages.

What if I can't find stock of LTST-C191KRKT?

You can fill out our help required form which you can use to request a quote for LTST-C191KRKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay