Status: | Unknown |
---|---|
Series: | LTS 15-NP Series |
RoHS: | Unknown |
Sensor Output | Closed Loop |
---|---|
Supply Voltage DC Min | 4.75V |
Supply Voltage DC Max | 5.25V |
Current Measuring Range DC | -48A to 48A |
Current Measuring Range AC | -48A to 48A |
Response Time | 400ns |
Accuracy % | 0.2% |
Product Range | LTS 15-NP Series |
SVHC | No SVHC (15-Jan-2018) |
Current Range AC | 15A |
CURRENT TRANSDUCER, 15A, PCB | element14 |
Current Sensor, Closed Loop, 48A, 400Ns | Newark Electronics |
Where can I find additional details, specifications and documents for a LTS 15-NP?
Additional datasheets, footprints and schematics for LTS 15-NP are listed on our Part Details page. You can also find images and similar parts to LTS 15-NP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTS 15-NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTS 15-NP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTS 15-NP fall under?
The LTS 15-NP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LTS 15-NP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTS 15-NP you can contact the distributor directly for product support, shipping queries etc.
Is the LTS 15-NP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTS 15-NP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LTS 15-NP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTS 15-NP often in real-time on the comparison pages.
What if I can't find stock of LTS 15-NP?
You can fill out our help required form which you can use to request a quote for LTS 15-NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.