Status: | Unknown |
---|---|
Series: | MULTILED Series |
RoHS: | Unknown |
LED Colour | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Forward Current / Colour | R 20mA G 20mA B 10mA |
Luminous Intensity / Colour | R 700mcd G 1.35cd B 160mcd |
Forward Voltage / Colour | R 2.05V G 3.2V B 3.2V |
Wavelength / Colour | R 625nm G 530nm B 460nm |
Product Range | MULTILED Series |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTRBGFSF-ABCB-QKYO?
Additional datasheets, footprints and schematics for LTRBGFSF-ABCB-QKYO are listed on our Part Details page. You can also find images and similar parts to LTRBGFSF-ABCB-QKYO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTRBGFSF-ABCB-QKYO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTRBGFSF-ABCB-QKYO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTRBGFSF-ABCB-QKYO fall under?
The LTRBGFSF-ABCB-QKYO is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to LTRBGFSF-ABCB-QKYO when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTRBGFSF-ABCB-QKYO you can contact the distributor directly for product support, shipping queries etc.
Is the LTRBGFSF-ABCB-QKYO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTRBGFSF-ABCB-QKYO have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for LTRBGFSF-ABCB-QKYO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTRBGFSF-ABCB-QKYO often in real-time on the comparison pages.
What if I can't find stock of LTRBGFSF-ABCB-QKYO?
You can fill out our help required form which you can use to request a quote for LTRBGFSF-ABCB-QKYO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.