Status: | Unknown |
---|---|
Series: | LTR Series |
RoHS: | Unknown |
Prices starting from US$0.0175
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0250
|
No stock
|
Buy Now | |
CoreStaff
from US$0.0220
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0175
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
-
|
Buy Now | |
Future Electronics
from US$0.0335
|
-
|
Buy Now | |
Avnet America
from US$0.0230
|
-
|
Buy Now | |
element14
from US$0.0265
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 150ohm |
Product Range | LTR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 750mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, Aec-Q200, Thick Film, 150R, 1%, 1206 Rohs Compliant: Yes |Rohm LTR18EZPF1500 | Newark Electronics |
150 Ohms â–’1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive | Future Electronics |
Res Thick Film 1206 150 Ohm 1% 3/4W ±100ppm/°C Molded SMD Paper T/R | Avnet America |
RES, 150R, 1%, 0612, 1.5W | element14 |
Where can I find additional details, specifications and documents for a LTR18EZPF1500?
Additional datasheets, footprints and schematics for LTR18EZPF1500 are listed on our Part Details page. You can also find images and similar parts to LTR18EZPF1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTR18EZPF1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTR18EZPF1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTR18EZPF1500 fall under?
The LTR18EZPF1500 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to LTR18EZPF1500 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTR18EZPF1500 you can contact the distributor directly for product support, shipping queries etc.
Is the LTR18EZPF1500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTR18EZPF1500 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LTR18EZPF1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTR18EZPF1500 often in real-time on the comparison pages.
What if I can't find stock of LTR18EZPF1500?
You can fill out our help required form which you can use to request a quote for LTR18EZPF1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.