Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.063" |
I.D. Supplied - Metric | 1.6mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
Colour | Black |
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 18Ft, Pk36 | Newark Electronics |
Where can I find additional details, specifications and documents for a LTP-004-6036-BLK?
Additional datasheets, footprints and schematics for LTP-004-6036-BLK are listed on our Part Details page. You can also find images and similar parts to LTP-004-6036-BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTP-004-6036-BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTP-004-6036-BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTP-004-6036-BLK fall under?
The LTP-004-6036-BLK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LTP-004-6036-BLK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTP-004-6036-BLK you can contact the distributor directly for product support, shipping queries etc.
Is the LTP-004-6036-BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTP-004-6036-BLK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LTP-004-6036-BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTP-004-6036-BLK often in real-time on the comparison pages.
What if I can't find stock of LTP-004-6036-BLK?
You can fill out our help required form which you can use to request a quote for LTP-004-6036-BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.