Status: | Unknown |
---|---|
Series: | LTO Series |
RoHS: | Unknown |
Prices starting from US$0.0291
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.0291
|
7,110
in stock
|
Buy Now |
Product Range | LTO Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a LTO-61T-250N?
Additional datasheets, footprints and schematics for LTO-61T-250N are listed on our Part Details page. You can also find images and similar parts to LTO-61T-250N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTO-61T-250N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTO-61T-250N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTO-61T-250N fall under?
The LTO-61T-250N is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to LTO-61T-250N when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTO-61T-250N you can contact the distributor directly for product support, shipping queries etc.
Is the LTO-61T-250N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTO-61T-250N have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for LTO-61T-250N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTO-61T-250N often in real-time on the comparison pages.
What if I can't find stock of LTO-61T-250N?
You can fill out our help required form which you can use to request a quote for LTO-61T-250N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.