LTO100FR1500JTE3 Resistors by Vishay Intertechnology

RES THICK FILM 0R15 5% 100W TO-247

Status: Unknown
Series: LTO 100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.93

Distributor Stock
Logo for Farnell
Farnell
from US$9.75
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$6.93
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.21
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.37
-
Buy Now

Specifications

Resistance 0.15ohm
Product Range LTO 100 Series
Power Rating 100W
Resistance Tolerance ± 5%
Resistor Case Style TO-247
Voltage Rating 500V
Resistor Element Type Thick Film

Alternative Descriptions

LTO100F 0,15R 5% 100W | Rutronik
Res, Thick Film, 0R15, 5%, 100W, To-247 | Newark Electronics
Resistor, 150 Milliohms, ± 5%, 100 W, TO-247, Thick Film, Power | Avnet America
RES, THICK FILM, 0R15, 5%, 100W, TO-247 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTO100FR1500JTE3?

Additional datasheets, footprints and schematics for LTO100FR1500JTE3 are listed on our Part Details page. You can also find images and similar parts to LTO100FR1500JTE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTO100FR1500JTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTO100FR1500JTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTO100FR1500JTE3 fall under?

The LTO100FR1500JTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LTO100FR1500JTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTO100FR1500JTE3 you can contact the distributor directly for product support, shipping queries etc.

Is the LTO100FR1500JTE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LTO100FR1500JTE3 have stock available?

Authorised distributors including Rutronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for LTO100FR1500JTE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTO100FR1500JTE3 often in real-time on the comparison pages.

What if I can't find stock of LTO100FR1500JTE3?

You can fill out our help required form which you can use to request a quote for LTO100FR1500JTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay