LTO100F4R700FTE3 Resistors by Vishay Intertechnology

RES 4R7 1% 100W RADIAL THICK FILM

Status: Unknown
Series: LTO 100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.39

Distributor Stock
Logo for Farnell
Farnell
from US$8.97
62
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.42
62
in stock
Buy Now
Logo for element14
element14
from US$9.67
62
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$12.56
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$8.67
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 4.7ohm
Product Range LTO 100 Series
Power Rating 100W
Resistance Tolerance ± 1%
Resistor Case Style Radial Leaded
Voltage Rating 375V
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C
Automotive Qualification Standard AEC-Q200
External Depth 5mm
External Length / Height 20.7mm
External Width 15.76mm
Operating Temperature Max 150°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Resistor Mounting Through Hole
Temperature Coeff. + 150ppm/°C
Temperature Coeff. - 150ppm/°C
Tolerance + 1%
Tolerance - 1%

Alternative Descriptions

Through Hole Thick Film Resistor, Lto 100 Series, 4.7 Ohm, 100 W, - 1%, 375 V, Radial Leaded Rohs Compliant: Yes |Vishay LTO100F4R700FTE3 | Newark Electronics
RES, 4R7, 1%, 100W, RADIAL, THICK FILM | element14
RES 4.7 OHM 100W 1% TO247 | Future Electronics
Resistor, 4.7 Ohm, ± 1%, 100 W, TO-247, Thick Film, Power | Avnet America
4.7 OHM 100W 1% TO247 | TTI Europe
Resistor, 4.7 Ohm, � 1%, 100 W, TO-247, Thick Film, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTO100F4R700FTE3?

Additional datasheets, footprints and schematics for LTO100F4R700FTE3 are listed on our Part Details page. You can also find images and similar parts to LTO100F4R700FTE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTO100F4R700FTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTO100F4R700FTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTO100F4R700FTE3 fall under?

The LTO100F4R700FTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LTO100F4R700FTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTO100F4R700FTE3 you can contact the distributor directly for product support, shipping queries etc.

Is the LTO100F4R700FTE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LTO100F4R700FTE3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LTO100F4R700FTE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTO100F4R700FTE3 often in real-time on the comparison pages.

What if I can't find stock of LTO100F4R700FTE3?

You can fill out our help required form which you can use to request a quote for LTO100F4R700FTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay