Status: | Unknown |
---|---|
Series: | LTO 100 Series |
RoHS: | Unknown |
Prices starting from US$5.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.92
|
146
in stock
|
Buy Now | |
element14
from US$6.47
|
146
in stock
|
Buy Now | |
Farnell
from US$5.99
|
146
in stock
|
Buy Now | |
Rutronik
from US$5.79
|
-
|
Buy Now | |
Future Electronics
from US$5.66
|
-
|
Buy Now | |
Avnet America
from US$8.37
|
-
|
Buy Now | |
RS Americas
from US$7.98
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 1ohm |
---|---|
Product Range | LTO 100 Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Case Style | TO-247 |
Voltage Rating | 375V |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
External Depth | 5mm |
External Length / Height | 20.7mm |
External Width | 15.76mm |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 375V |
Through Hole Thick Film Resistor, Lto 100 Series, 1 Ohm, 100 W, - 5%, 375 V, To-247 Rohs Compliant: Yes |Vishay LTO100F1R000JTE3 | Newark Electronics |
RES, 1R, 5%, 100W, TO-247, THICK FILM | element14 |
LTO100F 1R 5% 100W | Rutronik |
LTO100 Power Resistor T/F 1R 100W TO247 | RS |
LTO100 Series 20.7 x 15.76 mm 100 W 1 Ohm â–’5 % â–’150 ppm/â–‘C Power Resistor | Future Electronics |
Resistor, 1 Ohm, ± 5%, 100 W, TO-247, Thick Film, Power | Avnet America |
LTO100 Series TO-247 Radial Thick Film Resistor 1Ohms +/-5% 100W +/-150ppm/degC | Vishay Dale LTO100F1R000JTE3 | RS Americas |
Resistor, 1 Ohm, � 5%, 100 W, TO-247, Thick Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a LTO100F1R000JTE3?
Additional datasheets, footprints and schematics for LTO100F1R000JTE3 are listed on our Part Details page. You can also find images and similar parts to LTO100F1R000JTE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTO100F1R000JTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTO100F1R000JTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTO100F1R000JTE3 fall under?
The LTO100F1R000JTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LTO100F1R000JTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTO100F1R000JTE3 you can contact the distributor directly for product support, shipping queries etc.
Is the LTO100F1R000JTE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTO100F1R000JTE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for LTO100F1R000JTE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTO100F1R000JTE3 often in real-time on the comparison pages.
What if I can't find stock of LTO100F1R000JTE3?
You can fill out our help required form which you can use to request a quote for LTO100F1R000JTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.