Status: | Unknown |
---|---|
Series: | LTO 100 Series |
RoHS: | Unknown |
Prices starting from US$9.38
Resistance | 10ohm |
---|---|
Product Range | LTO 100 Series |
Power Rating | 100W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 375V |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
External Depth | 5mm |
External Length / Height | 20.7mm |
External Width | 15.76mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Through Hole Thick Film Resistor, Lto 100 Series, 10 Ohm, 100 W, - 1%, 375 V, Radial Leaded Rohs Compliant: Yes |Vishay LTO100F10R00FTE3 | Newark Electronics |
RES, 10R, 1%, 100W, RADIAL, THICK FILM | element14 |
LTO100F 10R 1% 100W | Rutronik |
Resistor, 10 Ohm, ± 1%, 100 W, TO-247, Thick Film, Power | Avnet America |
Vishay Power Resistor 100W 10Ohm 1% | Distrelec |
10 OHM 100W 1% TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a LTO100F10R00FTE3?
Additional datasheets, footprints and schematics for LTO100F10R00FTE3 are listed on our Part Details page. You can also find images and similar parts to LTO100F10R00FTE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTO100F10R00FTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTO100F10R00FTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTO100F10R00FTE3 fall under?
The LTO100F10R00FTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LTO100F10R00FTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTO100F10R00FTE3 you can contact the distributor directly for product support, shipping queries etc.
Is the LTO100F10R00FTE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTO100F10R00FTE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for LTO100F10R00FTE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTO100F10R00FTE3 often in real-time on the comparison pages.
What if I can't find stock of LTO100F10R00FTE3?
You can fill out our help required form which you can use to request a quote for LTO100F10R00FTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.