Status: | Unknown |
---|---|
Series: | LTO 50 Series |
RoHS: | Unknown |
Prices starting from US$3.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.83
|
292
in stock
|
Buy Now | |
Newark Electronics
from US$4.04
|
24
in stock
|
Buy Now | |
element14
from US$4.07
|
24
in stock
|
Buy Now | |
Farnell
from US$3.96
|
24
in stock
|
Buy Now | |
Future Electronics
from US$3.81
|
-
|
Buy Now | |
Avnet America
from US$5.54
|
-
|
Buy Now | |
RS Americas
from US$5.28
|
-
|
Buy Now | |
TTI Europe
from US$4.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 47ohm |
---|---|
Product Range | LTO 50 Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Case Style | TO-220 |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | - |
LTO50 Power Resistor T/F 47R 50W TO220 | RS |
Through Hole Thick Film Resistor, Lto 50 Series, 47 Ohm, 50 W, - 5%, 250 V, To-220 Rohs Compliant: Yes |Vishay LTO050F47R00JTE3 | Newark Electronics |
RES, 47R, 5%, 50W, TO-220, THICK FILM | element14 |
Res Thick Film 47 Ohm 5% 50W â–’150ppm/C Molded TO-220 RDL Tube | Future Electronics |
Resistor, 47 Ohm, ± 5%, 50 W, TO-220, Thick Film, Power | Avnet America |
LTO50 Series TO-220 Radial Thick Film Resistor 47Ohms +/-5% 50W +/-150ppm/degC | Vishay Dale LTO050F47R00JTE3 | RS Americas |
47 OHM 50W 5% TO220 | TTI Europe |
Resistor, 47 Ohm, � 5%, 50 W, TO-220, Thick Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a LTO050F47R00JTE3?
Additional datasheets, footprints and schematics for LTO050F47R00JTE3 are listed on our Part Details page. You can also find images and similar parts to LTO050F47R00JTE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTO050F47R00JTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTO050F47R00JTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTO050F47R00JTE3 fall under?
The LTO050F47R00JTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LTO050F47R00JTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTO050F47R00JTE3 you can contact the distributor directly for product support, shipping queries etc.
Is the LTO050F47R00JTE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTO050F47R00JTE3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for LTO050F47R00JTE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTO050F47R00JTE3 often in real-time on the comparison pages.
What if I can't find stock of LTO050F47R00JTE3?
You can fill out our help required form which you can use to request a quote for LTO050F47R00JTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.