LTO030FR0470JTE3 Resistors by Vishay Intertechnology

RES 0R047 5% 30W TO-220 THICK FILM

Status: Unknown
Series: LTO 30 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.95

Distributor Stock
Logo for Farnell
Farnell
from US$4.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.95
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.46
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.21
-
Buy Now
Logo for element14
element14
from US$4.30
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.047ohm
Product Range LTO 30 Series
Power Rating 30W
Resistance Tolerance ± 5%
Resistor Case Style TO-220
Voltage Rating 250V
Resistor Element Material Thick Film
Temperature Coefficient ± 700ppm/°C
Automotive Qualification Standard -
External Depth 3.2mm
External Length / Height 16.2mm
External Width 10.4mm
No. of Pins 2Pins
Operating Temperature Max 150°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Resistor Mounting Through Hole
Temperature Coeff. + 150ppm/°C
Temperature Coeff. - 150ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 250V

Alternative Descriptions

Resistor, Thick Film Pwr, 0.047 Ohm 30W 5% | Newark Electronics
Resistor, 47 Milliohms, ± 5%, 30 W, TO-220, Thick Film, Power | Avnet America
Resistor | RS Americas
RES, 0R047, 5%, 30W, TO-220, THICK FILM | element14
Resistor, 47 Milliohms, � 5%, 30 W, TO-220, Thick Film, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTO030FR0470JTE3?

Additional datasheets, footprints and schematics for LTO030FR0470JTE3 are listed on our Part Details page. You can also find images and similar parts to LTO030FR0470JTE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTO030FR0470JTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTO030FR0470JTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTO030FR0470JTE3 fall under?

The LTO030FR0470JTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LTO030FR0470JTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTO030FR0470JTE3 you can contact the distributor directly for product support, shipping queries etc.

Is the LTO030FR0470JTE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LTO030FR0470JTE3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for LTO030FR0470JTE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTO030FR0470JTE3 often in real-time on the comparison pages.

What if I can't find stock of LTO030FR0470JTE3?

You can fill out our help required form which you can use to request a quote for LTO030FR0470JTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay