LTO030FR0100FTE3 Resistors by Vishay Intertechnology

RES 0R01 1% 30W RADIAL THICK FILM

Status: Unknown
Series: LTO 30 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.39

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$5.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.01ohm
Product Range LTO 30 Series
Power Rating 30W
Resistance Tolerance ± 1%
Resistor Case Style Radial Leaded
Voltage Rating 250V
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C
Automotive Qualification Standard -
External Depth 3.2mm
External Length / Height 16.2mm
External Width 10.4mm
Operating Temperature Max 150°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Resistor Mounting Through Hole
Temperature Coeff. + 150ppm/°C
Temperature Coeff. - 150ppm/°C
Tolerance + 1%
Tolerance - 1%

Alternative Descriptions

LTO30F 0,01R 1% 30W | Rutronik
LTO30 Series TO-220 Radial Thick Film Resistor 10mOhms +/-1% 30W +/-900ppm/degC | Spectrol / Sfernice / Vishay LTO030FR0100FTE3 | RS Americas
Res, Thick Film, 0R01, 1%, 30W, To-220 | Newark Electronics
Resistor, 10 Milliohms, � 1%, 30 W, TO-220, Thick Film, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTO030FR0100FTE3?

Additional datasheets, footprints and schematics for LTO030FR0100FTE3 are listed on our Part Details page. You can also find images and similar parts to LTO030FR0100FTE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTO030FR0100FTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTO030FR0100FTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTO030FR0100FTE3 fall under?

The LTO030FR0100FTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LTO030FR0100FTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTO030FR0100FTE3 you can contact the distributor directly for product support, shipping queries etc.

Is the LTO030FR0100FTE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LTO030FR0100FTE3 have stock available?

Authorised distributors including Rutronik, RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for LTO030FR0100FTE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTO030FR0100FTE3 often in real-time on the comparison pages.

What if I can't find stock of LTO030FR0100FTE3?

You can fill out our help required form which you can use to request a quote for LTO030FR0100FTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay