Status: | Production |
---|---|
Series: | LTM9100 |
RoHS: | Unknown |
CSA (IEC/UL) Approved, File #255632 |
Reinforced Insulation |
Integrated Isolated Power Supply |
Adjustable Turn-On Ramp Rate and Current Limit |
I2C/SMBus Interface |
10-Bit ADC Monitors Current and Two Uncommitted Channels |
High Common Mode Transient Immunity: ≥ 30kV/μs |
Fault Status Alert and Power Good Outputs |
Independent 3V to 5.5V Logic Supply |
±20kV ESD Across the Isolation Barrier |
Maximum Continuous Working Voltage: 690VRMS |
14.6mm Creepage Distance |
Low Current Shutdown Mode (<10μA) |
22mm × 9mm × 5.16mm BGA Package |
Anyside# Hi V Iso Switch Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | High Voltage DC Hot Swap Live Backplane Insertion Isolated Distributed Pwr Systems Power Monitors |
---|---|
Input Voltage | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | BGA |
No. of Pins | 42Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTM9100CY#PBF?
Additional datasheets, footprints and schematics for LTM9100CY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM9100CY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM9100CY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM9100CY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM9100CY#PBF fall under?
The LTM9100CY#PBF is listed under High Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTM9100CY#PBF when available in the High Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM9100CY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM9100CY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM9100CY#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTM9100CY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM9100CY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM9100CY#PBF?
You can fill out our help required form which you can use to request a quote for LTM9100CY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.