Status: | Production |
---|---|
Series: | LTM9012 |
RoHS: | Unknown |
No distributors results available
Status: | Unknown |
---|---|
Series: | Quad 14-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 125MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | BGA |
No. of Pins | 221Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Quad 14-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 298mA |
Supply Voltage Range | 1.7V to 1.9V |
Supply Voltage Range - Analogue | 1.7V to 1.9V |
Where can I find additional details, specifications and documents for a LTM9012CY-AB#PBF?
Additional datasheets, footprints and schematics for LTM9012CY-AB#PBF are listed on our Part Details page. You can also find images and similar parts to LTM9012CY-AB#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM9012CY-AB#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM9012CY-AB#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM9012CY-AB#PBF fall under?
The LTM9012CY-AB#PBF is listed under Signal Chain µModule Receivers.
Can I view similar or alternative parts?
You can view similar parts to LTM9012CY-AB#PBF when available in the Signal Chain µModule Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM9012CY-AB#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM9012CY-AB#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM9012CY-AB#PBF have stock available?
There is no stock from authorised distributors for LTM9012CY-AB#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM9012CY-AB#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM9012CY-AB#PBF?
You can fill out our help required form which you can use to request a quote for LTM9012CY-AB#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.