Status: | Production |
---|---|
Series: | LTM9009-14 |
RoHS: | Compliant |
8-Channel Simultaneous Sampling ADC |
73.1dB SNR |
88dB SFDR |
Low Power: 140mW/113mW/94mW per Channel |
Single 1.8V Supply |
Serial LVDS Outputs: 1 or 2 Bits per Channel |
Selectable Input Ranges: 1VP-P to 2VP-P |
800MHz Full Power Bandwidth S/H |
Shutdown and Nap Modes |
Serial SPI Port for Configuration |
Internal Bypass Capacitance, No External Components |
140-Pin (11.25mm × 9mm) BGA Package |
14-B, 80Msps L Pwr Octal ADCs | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 14-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 80MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | BGA |
No. of Pins | 140Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 14-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 395mA |
Supply Voltage Range | 1.7V to 1.9V |
Supply Voltage Range - Analogue | 1.7V to 1.9V |
Where can I find additional details, specifications and documents for a LTM9009IY-14#PBF?
Additional datasheets, footprints and schematics for LTM9009IY-14#PBF are listed on our Part Details page. You can also find images and similar parts to LTM9009IY-14#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM9009IY-14#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM9009IY-14#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM9009IY-14#PBF fall under?
The LTM9009IY-14#PBF is listed under Signal Chain µModule Receivers.
Can I view similar or alternative parts?
You can view similar parts to LTM9009IY-14#PBF when available in the Signal Chain µModule Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM9009IY-14#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM9009IY-14#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTM9009IY-14#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTM9009IY-14#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM9009IY-14#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM9009IY-14#PBF?
You can fill out our help required form which you can use to request a quote for LTM9009IY-14#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.