Status: | Production |
---|---|
Series: | LTM8073 |
RoHS: | Unknown |
Prices starting from US$13.70
Distributor | Stock | ||
---|---|---|---|
element14
from US$21.07
|
382
in stock
|
Buy Now | |
Farnell
from US$20.10
|
382
in stock
|
Buy Now | |
Richardson RFPD
from US$17.69
|
212
in stock
|
Buy Now | |
Analog Devices
from US$13.70
|
126
in stock
|
Buy Now | |
Newark Electronics
from US$21.87
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
81
in stock
|
Buy Now |
Complete Step-Down Switch Mode Power Supply |
Low Noise Silent Switcher® Architecture |
Wide Input Voltage Range: 3.4V to 60V |
Wide Output Voltage Range: 0.8V to 15V |
3A Continuous Output Current, 5A Peak |
Parallelable for Increased Output Current |
Selectable Switching Frequency: 200kHz to 3MHz |
Programmable Soft-Start |
6.25mm × 9mm × 3.32mm BGA Package |
DC/DC POL CONV, BUCK, 3MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
60VIN, 3A Silent Switcher µMod | Analog Devices |
Dc/Dc Pol Conv, Buck, 3Mhz, 125Deg C | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 3.4V |
Input Voltage Max | 60V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | BGA |
No. of Pins | 48Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 15V |
Switching Frequency | 3MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTM8073IY#PBF?
Additional datasheets, footprints and schematics for LTM8073IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8073IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8073IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8073IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8073IY#PBF fall under?
The LTM8073IY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM8073IY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8073IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8073IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8073IY#PBF have stock available?
Authorised distributors including element14, Farnell, Richardson RFPD, Analog Devices and Newark Electronics have stock available or on a lead time for LTM8073IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8073IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8073IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM8073IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.