Status: | Production |
---|---|
Series: | LTM8068 |
RoHS: | Unknown |
Prices starting from US$13.48
2kVAC Isolated μModule Converter |
UL60950 Recognized File E464570 |
Wide Input Voltage Range: 3V to 40V |
VOUT1 Output: |
Up to 450mA (VIN = 24V, VOUT1 = 5V) |
2.5V to 18V Output Range |
VOUT2 Low Noise Linear Post Regulator: |
Up to 300mA |
1.2V to 18V Output Range |
Current Mode Control |
Programmable Soft-Start |
User Configurable Undervoltage Lockout |
Low Profile (9mm × 11.25mm × 4.92mm) BGA Package |
2.8VIN to 40VIN Iso µModule DC | Analog Devices |
Dc/Dc Pol Conv, Flyback, 125Degc, Bga-38 | Newark Electronics |
DC/DC POL CONV, FLYBACK, 125DEGC, BGA-38 | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Flyback |
---|---|
Input Voltage Min | 2.8V |
Input Voltage Max | 40V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 38Pins |
Output Current | 450mA |
Output Voltage Min | 2.5V |
Output Voltage Max | 18V |
Switching Frequency | - |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a LTM8068EY#PBF?
Additional datasheets, footprints and schematics for LTM8068EY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8068EY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8068EY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8068EY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8068EY#PBF fall under?
The LTM8068EY#PBF is listed under Isolated µModule Converters.
Can I view similar or alternative parts?
You can view similar parts to LTM8068EY#PBF when available in the Isolated µModule Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8068EY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8068EY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8068EY#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTM8068EY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8068EY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8068EY#PBF?
You can fill out our help required form which you can use to request a quote for LTM8068EY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.