Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 81Pins |
Output Current | 5A |
Output Voltage Min | 1.2V |
Output Voltage Max | 24V |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 24V |
Adjustable Output Voltage Min | 1.2V |
Output Type | Adjustable |
Where can I find additional details, specifications and documents for a LTM8052IY#PBF?
Additional datasheets, footprints and schematics for LTM8052IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8052IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8052IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8052IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8052IY#PBF fall under?
The LTM8052IY#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTM8052IY#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8052IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8052IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8052IY#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTM8052IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8052IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8052IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM8052IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.