Status: | Production |
---|---|
Series: | LTM8047 |
RoHS: | Unknown |
Complete Switch Mode Power Supply |
725VDC Isolation |
Wide Input Voltage Range: 3.1V to 32V |
Up to 440mA Output Current (VOUT = 2.5V) |
2.5V to 12V Output Voltage |
Current Mode Control |
Programmable Soft-Start |
User Configurable Undervoltage Lockout |
SnPb or RoHS Compliant Finish |
Low Profile (11.25mm × 9mm × 4.92mm) Surface Mount BGA Package |
3.1VIN to 32VIN Iso µModule D | Analog Devices |
Dc/Dc Pol Conv, Flyback, 125Deg C | Newark Electronics |
DC/DC POL CONV, FLYBACK, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 3.1V |
Input Voltage Max | 32V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 45Pins |
Output Current | 440mA |
Output Voltage Min | 2.5V |
Output Voltage Max | 12V |
Switching Frequency | - |
Topology | Flyback |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 12V |
Adjustable Output Voltage Min | 2.5V |
Base Number | 8047 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Type | Adjustable |
Output Voltage | 12V |
Primary Input Voltage | 32V |
Where can I find additional details, specifications and documents for a LTM8047MPY#PBF?
Additional datasheets, footprints and schematics for LTM8047MPY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8047MPY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8047MPY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8047MPY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8047MPY#PBF fall under?
The LTM8047MPY#PBF is listed under Isolated µModule Converters.
Can I view similar or alternative parts?
You can view similar parts to LTM8047MPY#PBF when available in the Isolated µModule Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8047MPY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8047MPY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8047MPY#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTM8047MPY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8047MPY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8047MPY#PBF?
You can fill out our help required form which you can use to request a quote for LTM8047MPY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.