Status: | Production |
---|---|
Series: | LTM8046 |
RoHS: | Unknown |
Prices starting from US$18.74
2kVAC Isolated μModule Converter (Tested to 3kVDC) |
UL 60950 Recognized File E464570 |
Wide Input Voltage Range: 3.1V to 31V |
5V at 550mA from 24VIN |
1.8V to 12V Output Voltage |
Current Mode Control |
Programmable Soft-Start |
User Configurable Undervoltage Lockout |
SnPb or RoHS Compliant Finish |
9mm × 15mm × 4.92mm BGA Package |
Dc/Dc Pol Conv, Flyback, 125Degc, Bga-51 | Newark Electronics |
DC/DC POL CONV, FLYBACK, 125DEGC, BGA-51 | element14 |
3.1VIN to 31VIN, 2kVAC Iso DC/ | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Flyback |
---|---|
Input Voltage Min | 3.1V |
Input Voltage Max | 31V |
No. of Outputs | 1Outputs, 1 Output |
DC / DC Converter IC Case | BGA |
No. of Pins | 51Pins |
Output Current | 700mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 12V |
Switching Frequency | - |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 12V |
Adjustable Output Voltage Min | 1.8V |
Output Type | Adjustable |
Where can I find additional details, specifications and documents for a LTM8046IY#PBF?
Additional datasheets, footprints and schematics for LTM8046IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8046IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8046IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8046IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8046IY#PBF fall under?
The LTM8046IY#PBF is listed under Isolated µModule Converters.
Can I view similar or alternative parts?
You can view similar parts to LTM8046IY#PBF when available in the Isolated µModule Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8046IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8046IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8046IY#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for LTM8046IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8046IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8046IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM8046IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.