Status: | Production |
---|---|
Series: | LTM8045 |
RoHS: | Unknown |
Prices starting from US$7.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.30
|
180
in stock
|
Buy Now | |
Analog Devices
from US$8.21
|
819
in stock
|
Buy Now | |
Chip One Stop
from US$7.90
|
564
in stock
|
Buy Now | |
Newark Electronics
from US$11.86
|
37
in stock
|
Buy Now | |
element14
from US$11.90
|
37
in stock
|
Buy Now | |
Farnell
from US$11.20
|
37
in stock
|
Buy Now | |
Richardson RFPD
from US$10.60
|
-
|
Buy Now |
Inv or SEPIC µModule DC/DC Co | Analog Devices |
DC-DC Converter Buck/Boost 18V BGA40 | RS |
Dc/Dc Pol Conv, Invert/Sepic, 125Deg C | Newark Electronics |
DC/DC POL CONV, INVERT/SEPIC, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 2.8V |
Input Voltage Max | 18V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 40Pins |
Output Current | 700mA |
Output Voltage Min | 2.5V |
Output Voltage Max | 15V |
Switching Frequency | 2.2MHz |
Topology | Inverting SEPIC |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 15V |
Adjustable Output Voltage Min | 2.5V |
Operating Temperature Min | -40°C |
Output Type | Adjustable |
Primary Input Voltage | 18V |
Where can I find additional details, specifications and documents for a LTM8045EY#PBF?
Additional datasheets, footprints and schematics for LTM8045EY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8045EY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8045EY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8045EY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8045EY#PBF fall under?
The LTM8045EY#PBF is listed under SEPIC Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM8045EY#PBF when available in the SEPIC Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8045EY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8045EY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8045EY#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for LTM8045EY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8045EY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8045EY#PBF?
You can fill out our help required form which you can use to request a quote for LTM8045EY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.