Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 30V |
Output Voltage Max | 32V |
Output Current Max | 350mA |
Switching Frequency | 2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | LGA |
No. of Pins | 77Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 8042 |
Dimming Control Type | PWM |
Input Voltage | 3V to 30V |
LED Driver Application | Automotive and Avionic Lighting Display Backlighting Illumination Scanners |
Operating Temperature Range | -40°C to +125°C |
Output Current | 350mA |
Topology | Boost (Step Up) |
Where can I find additional details, specifications and documents for a LTM8042IV-1#PBF?
Additional datasheets, footprints and schematics for LTM8042IV-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8042IV-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8042IV-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8042IV-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8042IV-1#PBF fall under?
The LTM8042IV-1#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LTM8042IV-1#PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8042IV-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8042IV-1#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8042IV-1#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTM8042IV-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8042IV-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8042IV-1#PBF?
You can fill out our help required form which you can use to request a quote for LTM8042IV-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.