Status: | Production |
---|---|
Series: | LTM8040 |
RoHS: | Unknown |
True Color PWM™ Delivers Constant Color with 250:1 Dimming Ratio |
Wide Input Range: 4V to 36V |
Up to 1A LED Current |
Adjustable Control of LED Current |
High Output Current Accuracy is Maintained Over a Wide Range from 35mA to 1A |
Open LED and Short-Circuit Protection |
Grounded LED Cathode Connection |
Small Footprint (15mm × 9mm × 4.32mm) Surface Mount LGA Package |
36V, 1A µModule LED Drvr & C | Analog Devices |
Led Driver, Buck, -40 To 125Deg C | Newark Electronics |
LED DRIVER, BUCK, -40 TO 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 36V |
Output Voltage Max | 13V |
Output Current Max | 1A |
Switching Frequency | 500kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | LGA |
No. of Pins | 66Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 4V to 36V |
LED Driver Application | Automotive Avionic Lighting |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1A |
Output Voltage | 13V |
Topology | Buck (Step Down) |
Where can I find additional details, specifications and documents for a LTM8040IV#PBF?
Additional datasheets, footprints and schematics for LTM8040IV#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8040IV#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8040IV#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8040IV#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8040IV#PBF fall under?
The LTM8040IV#PBF is listed under Current Sources.
Can I view similar or alternative parts?
You can view similar parts to LTM8040IV#PBF when available in the Current Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8040IV#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8040IV#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8040IV#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTM8040IV#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8040IV#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8040IV#PBF?
You can fill out our help required form which you can use to request a quote for LTM8040IV#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.