Status: | Production |
---|---|
Series: | LTM8032 |
RoHS: | Unknown |
Prices starting from US$13.72
Complete Step-Down Switch Mode Power Supply |
Wide Input Voltage Range: 3.6V to 36V |
2A Output Current |
0.8V to 10V Output Voltage |
Selectable Switching Frequency: 200kHz to 2.4MHz |
EN55022 Class B Compliant |
Current Mode Control |
Programmable Soft-Start |
SnPb (BGA) or RoHS Compliant (LGA and BGA) Finish |
Low Profile, Surface Mount LGA (9mm × 15mm × 2.82mm) and BGA (9mm × 15mm × 3.42mm) Packages |
EN55022B Compliant 36V, 2A DC/ | Analog Devices |
Dc/Dc Pol Converter, Buck, 125Deg C | Newark Electronics |
DC/DC POL CONVERTER, BUCK, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 71Pins |
Output Current | 2A |
Output Voltage Min | 800mV |
Output Voltage Max | 10V |
Switching Frequency | 2.4MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 10V |
Adjustable Output Voltage Min | 800mV |
Base Number | 8032 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Type | Adjustable |
Output Voltage | 10V |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LTM8032EY#PBF?
Additional datasheets, footprints and schematics for LTM8032EY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8032EY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8032EY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8032EY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8032EY#PBF fall under?
The LTM8032EY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM8032EY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8032EY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8032EY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8032EY#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LTM8032EY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8032EY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8032EY#PBF?
You can fill out our help required form which you can use to request a quote for LTM8032EY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.