Status: | Production |
---|---|
Series: | LTM8029 |
RoHS: | Unknown |
Prices starting from US$8.55
Complete Switch Mode Power Supply |
Low Quiescent Current Burst Mode® Operation 5μA IQ at 12VIN to 3.3VOUT |
600mA Output Current |
Wide Input Voltage Range: 4.5V to 36V (40VMAX) |
Output Voltage: 1.2V to 18V |
Excellent Dropout Performance |
Can Be Used as an Inverter |
Adjustable Switching Frequency: 200kHz to 2.2MHz |
Current Mode Control |
SnPb or RoHS Compliant Finish |
Tiny, Low Profile (11.25mm × 6.25mm × 3.42mm) Surface Mount BGA Package |
36VIN, 600mA Buck µModule Con | Analog Devices |
Dc/Dc Pol Conv, Buck, 2.2Mhz, 125Deg C | Newark Electronics |
DC/DC POL CONV, BUCK, 2.2MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 35Pins |
Output Current | 600mA |
Output Voltage Min | 1.2V |
Output Voltage Max | 18V |
Switching Frequency | 2.2MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 18V |
Adjustable Output Voltage Min | 1.2V |
Base Number | 8029 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Type | Adjustable |
Output Voltage | 18V |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LTM8029IY#PBF?
Additional datasheets, footprints and schematics for LTM8029IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8029IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8029IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8029IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8029IY#PBF fall under?
The LTM8029IY#PBF is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM8029IY#PBF when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8029IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8029IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8029IY#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTM8029IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8029IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8029IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM8029IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.