Status: | Production |
---|---|
Series: | LTM8027 |
RoHS: | Unknown |
Prices starting from US$22.73
Complete Switch Mode Power Supply |
Wide Input Voltage Range: 4.5V to 60V |
(7.5V Minimum Voltage to Start) |
Wide Output Voltage Range: 2.5V to 24V (See Table 2) |
4A Output Current |
Programmable Soft-Start |
9μA Shutdown Supply Current |
Selectable Switching Frequency Current Mode Control |
Up to 95% Efficiency |
SnPb (BGA) or RoHS Compliant (LGA and BGA) Finish |
Surface Mount LGA (15mm × 15mm × 4.32mm) and (15mm × 15mm × 4.92mm) BGA Packages |
60V, 4A DC/DC µModule Reg | Analog Devices |
Dc/Dc Pol Converter, Buck, 125Deg C | Newark Electronics |
DC/DC POL CONVERTER, BUCK, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 60V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 113Pins |
Output Current | 4A |
Output Voltage Min | 2.5V |
Output Voltage Max | 24V |
Switching Frequency | 500kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 24V |
Adjustable Output Voltage Min | 2.5V |
Output Type | Adjustable |
Where can I find additional details, specifications and documents for a LTM8027IY#PBF?
Additional datasheets, footprints and schematics for LTM8027IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8027IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8027IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8027IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8027IY#PBF fall under?
The LTM8027IY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM8027IY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8027IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8027IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8027IY#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTM8027IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8027IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8027IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM8027IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.