Status: | Production |
---|---|
Series: | LTM8026 |
RoHS: | Unknown |
Complete Step-Down Switch Mode Power Supply |
Constant-Voltage Constant-Current Operation |
Selectable Output Current Up to 5A |
Parallelable for Increased Output Current, Even from Different Voltage Sources |
Wide Input Voltage Range: 6V to 36V |
1.2V to 24V Output Voltage |
Selectable Switching Frequency: 100kHz to 1MHz |
SnPb or RoHS Compliant Finish |
Programmable Soft-Start |
(11.25mm × 15mm × 2.82mm) LGA and (11.25mm × 15mm × 3.42mm BGA Packages |
36VIN, 5A CVCC Buck µModule R | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 81Pins |
Output Current | 5A |
Output Voltage Min | 1.2V |
Output Voltage Max | 24V |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 24V |
Adjustable Output Voltage Min | 1.2V |
Output Type | Adjustable |
Where can I find additional details, specifications and documents for a LTM8026MPY#PBF?
Additional datasheets, footprints and schematics for LTM8026MPY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8026MPY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8026MPY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8026MPY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8026MPY#PBF fall under?
The LTM8026MPY#PBF is listed under µModule Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to LTM8026MPY#PBF when available in the µModule Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8026MPY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8026MPY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8026MPY#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTM8026MPY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8026MPY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8026MPY#PBF?
You can fill out our help required form which you can use to request a quote for LTM8026MPY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.