Status: | Production |
---|---|
Series: | LTM8025 |
RoHS: | Unknown |
Complete Step-Down Switch Mode Power Supply |
Wide Input Voltage Range: 3.6V to 36V |
Up to 3A Output Current |
Parallelable for Increased Output Current |
0.8V to 24V Output Voltage |
Selectable Switching Frequency: 200kHz to 2.4MHz |
Current Mode Control |
SnPb or RoHS Compliant Finish |
Programmable Soft-Start |
9mm × 15mm × 4.32mm LGA and 9mm × 15mm × 4.92mm BGA Packages |
36V, 3A Buck µModule Conv | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 70Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 24V |
Switching Frequency | 775kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 24V |
Adjustable Output Voltage Min | 800mV |
Operating Temperature Min | -55°C |
Output Type | Adjustable |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LTM8025MPY#PBF?
Additional datasheets, footprints and schematics for LTM8025MPY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8025MPY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8025MPY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8025MPY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8025MPY#PBF fall under?
The LTM8025MPY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM8025MPY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8025MPY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8025MPY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8025MPY#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTM8025MPY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8025MPY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8025MPY#PBF?
You can fill out our help required form which you can use to request a quote for LTM8025MPY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.