Status: | Production |
---|---|
Series: | LTM8023 |
RoHS: | Unknown |
Prices starting from US$9.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.75
|
112
in stock
|
Buy Now | |
Analog Devices
from US$9.36
|
420
in stock
|
Buy Now | |
Chip One Stop
from US$12.10
|
134
in stock
|
Buy Now | |
CoreStaff
from US$15.17
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$13.52
|
-
|
Buy Now | |
element14
from US$13.47
|
-
|
Buy Now | |
Richardson RFPD
from US$12.09
|
-
|
Buy Now | |
Farnell
from US$12.80
|
-
|
Buy Now |
2A, 36V DC/DC Buck µModule Re | Analog Devices |
2A 36V DC/DC Module LTM8023EV | RS |
Dc/Dc Pol Converter, Buck, 85Deg C | Newark Electronics |
DC/DC POL CONVERTER, BUCK, 85DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | LGA |
No. of Pins | 50Pins |
Output Current | 2A |
Output Voltage Min | 800mV |
Output Voltage Max | 10V |
Switching Frequency | 2.4MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 0.4% |
Adjustable Output Voltage Max | 10V |
Adjustable Output Voltage Min | 800mV |
Base Number | 8023 |
Frequency | 2.4MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Type | Adjustable |
Output Voltage | 10V |
Primary Input Voltage | 36V |
Supply Voltage Min | 3.6V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable |
Where can I find additional details, specifications and documents for a LTM8023EV#PBF?
Additional datasheets, footprints and schematics for LTM8023EV#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8023EV#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8023EV#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8023EV#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8023EV#PBF fall under?
The LTM8023EV#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM8023EV#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8023EV#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8023EV#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8023EV#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, CoreStaff and Newark Electronics have stock available or on a lead time for LTM8023EV#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8023EV#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8023EV#PBF?
You can fill out our help required form which you can use to request a quote for LTM8023EV#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.