Status: | Production |
---|---|
Series: | LTM4650 |
RoHS: | Unknown |
Prices starting from US$60.52
Dual 25A or Single 50A Output |
Input Voltage Range: 4.5V to 15V |
Output Voltage Range: 0.6V to 1.8V |
±1.5% Maximum Total DC Output Error Over Line, Load and Temperature |
Differential Remote Sense Amplifier |
Current Mode Control/Fast Transient Response |
Adjustable Switching Frequency |
Frequency Synchronization |
Overcurrent Foldback Protection |
Multiphase Parallel Current Sharing with Multiple LTM4650s Up to 300A |
Internal Temperature Monitor |
Pin Compatible with the LTM4620 (Dual 13A, Single 26A) and LTM4630 (Dual 18A, Single 36A) |
Selectable Burst Mode® Operation |
Soft-Start/Voltage Tracking |
Output Overvoltage Protection |
16mm × 16mm × 5.01mm BGA Package |
2x 25A or 1x 50A DC/DC µModule | Analog Devices |
Dc/Dc Pol Conv, Buck, 780Khz, 125Deg C | Newark Electronics |
DC/DC POL CONV, BUCK, 780KHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 15V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 144Pins |
Output Current | 50A |
Output Voltage Min | 600mV |
Output Voltage Max | 1.8V |
Switching Frequency | 500kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 1.8V |
Adjustable Output Voltage Min | 600mV |
Operating Temperature Min | -40°C |
Output Type | Adjustable |
Where can I find additional details, specifications and documents for a LTM4650IY#PBF?
Additional datasheets, footprints and schematics for LTM4650IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4650IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4650IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4650IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4650IY#PBF fall under?
The LTM4650IY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4650IY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4650IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4650IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4650IY#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTM4650IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4650IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4650IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4650IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.