Status: | Production |
---|---|
Series: | LTM4650A |
RoHS: | Unknown |
Prices starting from US$56.50
Dual 25A or Single 50A Output |
Input Voltage Range: 4.5V to 16V |
Output Voltage Range: 0.6V to 5.5V |
±1% Maximum Total DC Output Error Over Line, Load and Temperature |
Higher Light Load Efficiency and Wider VOUT Range Than LTM4650-1 |
Differential Remote Sense Amplifier |
Current Mode Control/Fast Transient Response |
Multiphase Parallel Current Sharing Up to 300A |
Internal Temperature Monitor |
Pin Compatible with the LTM4620A (Dual 13A, Single 26A) and LTM4630A (Dual 18A, Single 36A) |
Adjustable Switching Frequency or Synchronization |
Overcurrent Foldback Protection |
Selectable Burst Mode® Operation, Pulse-Skipping Mode Operation |
Soft-Start/Voltage Tracking |
Output Overvoltage Protection |
16mm x 16mm x 4.41mm LGA and16mm × 16mm × 5.01mm BGA Package |
2x 25A or 1x 50A DC/DC µModule | Analog Devices |
Dc/Dc Pol Converter, Buck, 125Deg C | Newark Electronics |
DC/DC POL CONVERTER, BUCK, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 16V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | BGA |
No. of Pins | 144Pins |
Output Current | 25A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 500kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTM4650AEY#PBF?
Additional datasheets, footprints and schematics for LTM4650AEY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4650AEY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4650AEY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4650AEY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4650AEY#PBF fall under?
The LTM4650AEY#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4650AEY#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4650AEY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4650AEY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4650AEY#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTM4650AEY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4650AEY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4650AEY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4650AEY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.