Status: | Unknown |
---|---|
Series: | µModule LTM4644 Series |
RoHS: | Unknown |
Prices starting from US$46.70
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$48.42
|
8,312
in stock
|
Buy Now | |
element14
from US$74.80
|
181
in stock
|
Buy Now | |
Farnell
from US$69.66
|
181
in stock
|
Buy Now | |
Chip One Stop
from US$46.70
|
139
in stock
|
Buy Now | |
Richardson RFPD
from US$62.52
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$73.75
|
22
in stock
|
Buy Now |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 14V |
No. of Outputs | 4 Output |
DC / DC Converter IC Case | BGA |
No. of Pins | 77Pins |
Output Current | 4A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | µModule LTM4644 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 600mV |
Operating Temperature Min | -55°C |
Output Type | Adjustable |
Where can I find additional details, specifications and documents for a LTM4644MPY#PBF?
Additional datasheets, footprints and schematics for LTM4644MPY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4644MPY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4644MPY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4644MPY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4644MPY#PBF fall under?
The LTM4644MPY#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTM4644MPY#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4644MPY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4644MPY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4644MPY#PBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for LTM4644MPY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4644MPY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4644MPY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4644MPY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.