Status: | Production |
---|---|
Series: | LTM4643 |
RoHS: | Unknown |
Prices starting from US$23.42
Quad Output Step-Down µModule® Regulator with 3A per Output |
Wide Input Voltage Range: 4V to 20V |
2.375V to 20V with External Bias |
0.6V to 3.3V Output Voltage |
3A DC Output Current Each Channel |
±1.5% Total Output Voltage Regulation |
Current Mode Control, Fast Transient Response |
Parallelable for Higher Output Current |
Output Voltage Tracking |
Internal Temperature Sensing Diode Output |
External Frequency Synchronization |
Overvoltage, Current and Temperature Protection |
9mm × 15mm × 1.82mm LGA and 9mm × 15mm × 2.42mm BGA Packages |
Dc/Dc Pol Converter, Buck, 125Deg C | Newark Electronics |
DC/DC POL CONVERTER, BUCK, 125DEG C | element14 |
Ultrathin 4x µModule Reg w/ Co | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 20V |
No. of Outputs | 4 Output |
DC / DC Converter IC Case | LGA |
No. of Pins | 77Pins |
Output Current | 3A |
Output Voltage Min | 600mV |
Output Voltage Max | 3.3V |
Switching Frequency | 1.2MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTM4643EV#PBF?
Additional datasheets, footprints and schematics for LTM4643EV#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4643EV#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4643EV#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4643EV#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4643EV#PBF fall under?
The LTM4643EV#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4643EV#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4643EV#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4643EV#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4643EV#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for LTM4643EV#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4643EV#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4643EV#PBF?
You can fill out our help required form which you can use to request a quote for LTM4643EV#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.