Status: | Production |
---|---|
Series: | LTM4642 |
RoHS: | Unknown |
Small Form Factor Dual 4A Power Supply |
Wide Input Voltage Range: 4.5V to 20V (2.375V Min with CPWR Bias) |
Dual 180° Out-of-Phase Outputs with 4A DC |
Dual Outputs with 0.6V to 5.5V Range |
Output Voltage Tracking |
±1.5% Maximum Total DC Output Voltage Error |
Up to 95% Maximum Efficiency |
Phase-Lockable Fixed Frequency 600kHz to 1.4MHz |
Constant On-Time, Valley Current Mode Architecture |
Selectable Burst Mode® Operation |
Output Overvoltage and Overcurrent Protection |
9mm × 11.25mm × 4.92mm BGA Package |
20VIN, 2x 4A or 1x 8A DC/DC µM | Analog Devices |
Dc/Dc Pol Conv, Buck, 1.4Mhz, 125Degc | Newark Electronics |
DC/DC POL CONV, BUCK, 1.4MHZ, 125DEGC | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 20V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | BGA |
No. of Pins | 56Pins |
Output Current - Output 1 | 4A |
Output Current - Output 2 | 4A |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Regulator Output Type | Adjustable |
Switching Frequency | 1.4MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a LTM4642IY#PBF?
Additional datasheets, footprints and schematics for LTM4642IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4642IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4642IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4642IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4642IY#PBF fall under?
The LTM4642IY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4642IY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4642IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4642IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4642IY#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTM4642IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4642IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4642IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4642IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.