Status: | Production |
---|---|
Series: | LTM4641 |
RoHS: | Unknown |
Wide Operating Input Voltage Range: 4.5V to 38V |
10A DC Typical, 12A Peak Output Current |
Output Range: 0.6V to 6V |
±1.5% Maximum Total Output DC Voltage Error |
Differential Remote Sense Amplifier for POL Regulation |
Internal Temperature, Analog Indicator Output |
Overcurrent Foldback and Overtemperature Protection |
Current Mode Control/Fast Transient Response |
Parallelable for Higher Output Current |
Selectable Pulse-Skipping Operation |
Soft-Start/Voltage Tracking/Pre-Bias Start-Up |
15mm × 15mm × 5.01mm BGA Package |
SnPb or RoHS Compliant Finish Input Protection |
UVLO, Overvoltage Shutdown and Latchoff Thresholds |
N-Channel Overvoltage Power-Interrupt MOSFET Driver |
Surge Stopper Capable with Few External ComponentsLoad Protection |
Robust, Resettable Latchoff Overvoltage Protection |
N-Channel Overvoltage Crowbar Power MOSFET Driver |
38V, 10A DC/DC µModule Reg w/ | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 38V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 144Pins |
Output Current | 10A |
Output Voltage Min | 600mV |
Output Voltage Max | 6V |
Switching Frequency | 660kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 6V |
Adjustable Output Voltage Min | 600mV |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Type | Adjustable |
Primary Input Voltage | 38V |
Where can I find additional details, specifications and documents for a LTM4641IY#PBF?
Additional datasheets, footprints and schematics for LTM4641IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4641IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4641IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4641IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4641IY#PBF fall under?
The LTM4641IY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4641IY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4641IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4641IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4641IY#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTM4641IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4641IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4641IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4641IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.