Status: | Production |
---|---|
Series: | LTM4634 |
RoHS: | Unknown |
Three Independent High Efficiency Regulator Channels |
IOUT1,2 = 5A, IOUT3 = 4A |
Input Voltage Range: 4.75V to 28V |
Independent VIN for Each Channel |
VOUT1,2 Voltage Range: 0.8V to 5.5V |
VOUT3 Voltage Range: 0.8V to 13.5V |
±1.5% Maximum Total DC Output Error |
Current Mode Control/Fast Transient Response |
Frequency Synchronization |
Output Overvoltage and Overcurrent Protection |
PolyPhase® Operation with Current Sharing |
General Purpose Temperature Monitors |
Soft-Start/Voltage Tracking |
Power Good Monitors |
SnPb or RoHS Compliant Finish |
15mm × 15mm × 5.01mm BGA Package |
3x Out 5A/5A/4A Buck DC/DC µMo | Analog Devices |
Dc/Dc Conv, Buck, 750Khz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 750KHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.75V |
---|---|
Input Voltage Max | 28V |
No. of Outputs | 3 Output, 3Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 144Pins |
Output Current - Output 1 | 5A |
Output Current - Output 2 | 5A |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Regulator Output Type | Adjustable |
Switching Frequency | 750kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTM4634IY#PBF?
Additional datasheets, footprints and schematics for LTM4634IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4634IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4634IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4634IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4634IY#PBF fall under?
The LTM4634IY#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4634IY#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4634IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4634IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4634IY#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTM4634IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4634IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4634IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4634IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.