Status: | Production |
---|---|
Series: | LTM4632 |
RoHS: | Unknown |
Complete DDR-QDR4 SRAM Power Solution Including VDDQ, VTT, VTTR (or VREF) |
Solution in 0.5cm2 (Dual-Sided PCB) |
Wide Input Voltage Range: 3.6V to 15V |
3.3V Input Compatible with VIN Tied to INTVCC |
0.6V to 2.5V Output Voltage Range |
Dual ±3A DC Output Current with Sink and Source Capability |
±1.5%, ±10mA Buffered VTTR = VDDQ/2 Output |
3A VDDQ + 3A VTT or Dual Phase Single 6A VTT |
±1.5% Maximum Total Output Voltage Regulation Error Over Load, Line and Temperature |
Current Mode Control, Fast Transient Response |
External Frequency Synchronization |
Multiphase Parallelable with Current Sharing |
Selectable Burst Mode® Operation |
Overvoltage Input and Overtemperature Protection |
Power Good Indicator |
Ultrathin 6.25mm × 6.25mm × 1.82mm LGA and 6.25mm × 6.25mm × 2.42mm BGA Packages |
Ultrathin, 3x Out, Buck µModul | Analog Devices |
Dc/Dc Pol Conv, Buck, 1Mhz, 125Deg C | Newark Electronics |
DC/DC POL CONV, BUCK, 1MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 15V |
No. of Outputs | 3Outputs |
DC / DC Converter IC Case | LGA |
No. of Pins | 25Pins |
Output Current | 3A |
Output Voltage Min | 600mV |
Output Voltage Max | 2.5V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a LTM4632IV#PBF?
Additional datasheets, footprints and schematics for LTM4632IV#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4632IV#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4632IV#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4632IV#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4632IV#PBF fall under?
The LTM4632IV#PBF is listed under DDR/QDR Memory Bus Termination.
Can I view similar or alternative parts?
You can view similar parts to LTM4632IV#PBF when available in the DDR/QDR Memory Bus Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4632IV#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4632IV#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4632IV#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTM4632IV#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4632IV#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4632IV#PBF?
You can fill out our help required form which you can use to request a quote for LTM4632IV#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.