Status: | Production |
---|---|
Series: | LTM4630 |
RoHS: | Unknown |
Dual 18A or Single 36A Output |
Wide Input Voltage Range: 4.5V to 15V |
Output Voltage Range: 0.6V to 1.8V |
±1.5% Maximum Total DC Output Error Over Line, Load and Temperature |
Differential Remote Sense Amplifier |
Current Mode Control/Fast Transient Response |
Adjustable Switching Frequency |
Overcurrent Foldback Protection |
Multiphase Parallel Current Sharing with Multiple LTM4630s Up to 144A |
Frequency Synchronization |
Internal Temperature Monitor |
Pin Compatible with the LTM4620 and LTM4620A (Dual 13A, Single 26A) and LTM4628 (Dual 8A, Single 16A) |
Selectable Burst Mode® Operation |
Soft-Start/Voltage Tracking |
Output Overvoltage Protection |
16mm × 16mm × 4.41mm LGA and 16mm × 16mm × 5.01mm BGA Packages |
Dc/Dc Pol Conv, Buck, 780Khz, 125Degc | Newark Electronics |
DC/DC POL CONV, BUCK, 780KHZ, 125DEGC | element14 |
2x 18A or 1x 36A DC/DC µModule | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 15V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 144Pins |
Output Current | 18A |
Output Voltage Min | 600mV |
Output Voltage Max | 1.8V |
Switching Frequency | 550kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 15V |
Where can I find additional details, specifications and documents for a LTM4630EY#PBF?
Additional datasheets, footprints and schematics for LTM4630EY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4630EY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4630EY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4630EY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4630EY#PBF fall under?
The LTM4630EY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4630EY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4630EY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4630EY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4630EY#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LTM4630EY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4630EY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4630EY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4630EY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.