Status: | Production |
---|---|
Series: | LTM4630A |
RoHS: | Unknown |
Prices starting from US$43.90
Dual 18A or Single 36A Output |
Input Voltage Range: 4.5V to 18V (after date code 1720*) |
Output Voltage Range: 0.6V to 8V (after date code 1720*) |
±1.5% Maximum Total DC Output Error Over Line, Load and Temperature |
Higher Light Load Efficiency and Wider VOUT Range Than LTM4630 |
Differential Remote Sense Amplifier |
Current Mode Control/Fast Transient Response |
Multiphase Parallel Current Sharing Up to 144A |
Internal Temperature Monitor |
Pin Compatible with the LTM4620A (Dual 13A, Single 26A) and LTM4630 (Dual 18A, Single 36A) |
Adjustable Switching Frequency or Synchronization |
Overcurrent Foldback Protection |
Selectable Burst Mode® Operation, Pulse Skipping Mode Operation |
Soft-Start/Voltage Tracking |
Output Overvoltage Protection |
16mm × 16mm × 4.41mm LGA and 16mm × 16mm × 5.01mm BGA Packages |
2x 18A or 1x 36A DC/DC µModule | Analog Devices |
Dc/Dc Pol Conv, Buck, 780Khz, 125Deg C | Newark Electronics |
DC/DC POL CONV, BUCK, 780KHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 15V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | BGA |
No. of Pins | 144Pins |
Output Current | 18A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.3V |
Switching Frequency | 500kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTM4630AEY#PBF?
Additional datasheets, footprints and schematics for LTM4630AEY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4630AEY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4630AEY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4630AEY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4630AEY#PBF fall under?
The LTM4630AEY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4630AEY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4630AEY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4630AEY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4630AEY#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTM4630AEY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4630AEY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4630AEY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4630AEY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.