Status: | Production |
---|---|
Series: | LTM4627 |
RoHS: | Unknown |
Complete 15A Switch Mode Power Supply |
Wide Input Voltage Range: 4.5V to 20V |
0.6V to 5V Output Range |
±1.5% Total DC Output Error |
Differential Remote Sense Amplifier for Precision Regulation |
Current Mode Control/Fast Transient Response |
Frequency Synchronization |
Parallel Current Sharing (Up to 60A) |
Selectable Pulse-Skipping or Burst Mode® Operation |
Soft-Start/Voltage Tracking |
Up to 93% Efficiency (12VIN, 3.3VOUT) |
Overcurrent Foldback Protection |
Output Overvoltage Protection |
Small Surface Mount Footprint, Low Profile 15mm × 15mm × 4.32mm LGA and 15mm × 15mm × 4.92mm BGA Packages |
15A DC/DC µModule Reg | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 20V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 133Pins |
Output Current | 15A |
Output Voltage Min | 600mV |
Output Voltage Max | 5V |
Switching Frequency | 770kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5V |
Adjustable Output Voltage Min | 600mV |
Base Number | 4627 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Type | Adjustable |
Output Voltage | 5V |
Primary Input Voltage | 20V |
Where can I find additional details, specifications and documents for a LTM4627IY#PBF?
Additional datasheets, footprints and schematics for LTM4627IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4627IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4627IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4627IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4627IY#PBF fall under?
The LTM4627IY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4627IY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4627IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4627IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4627IY#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTM4627IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4627IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4627IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4627IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.