Status: | Production |
---|---|
Series: | LTM4627 |
RoHS: | Unknown |
Prices starting from US$23.28
Complete 15A Switch Mode Power Supply |
Wide Input Voltage Range: 4.5V to 20V |
0.6V to 5V Output Range |
±1.5% Total DC Output Error |
Differential Remote Sense Amplifier for Precision Regulation |
Current Mode Control/Fast Transient Response |
Frequency Synchronization |
Parallel Current Sharing (Up to 60A) |
Selectable Pulse-Skipping or Burst Mode® Operation |
Soft-Start/Voltage Tracking |
Up to 93% Efficiency (12VIN, 3.3VOUT) |
Overcurrent Foldback Protection |
Output Overvoltage Protection |
Small Surface Mount Footprint, Low Profile 15mm × 15mm × 4.32mm LGA and 15mm × 15mm × 4.92mm BGA Packages |
Dc/Dc Pol Conv, Buck, 770Khz, 125Deg C | Newark Electronics |
DC/DC POL CONV, BUCK, 770KHZ, 125DEG C | element14 |
15A DC/DC µModule Reg | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 20V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | LGA |
No. of Pins | 133Pins |
Output Current | 15A |
Output Voltage Min | 600mV |
Output Voltage Max | 5V |
Switching Frequency | 770kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5V |
Adjustable Output Voltage Min | 600mV |
Base Number | 4627 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Type | Adjustable |
Output Voltage | 5V |
Primary Input Voltage | 20V |
Supply Voltage Max | 20V |
Supply Voltage Min | 4.5V |
Voltage Regulator Type | BUCK |
Where can I find additional details, specifications and documents for a LTM4627IV#PBF?
Additional datasheets, footprints and schematics for LTM4627IV#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4627IV#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4627IV#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4627IV#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4627IV#PBF fall under?
The LTM4627IV#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4627IV#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4627IV#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4627IV#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4627IV#PBF have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Analog Devices have stock available or on a lead time for LTM4627IV#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4627IV#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4627IV#PBF?
You can fill out our help required form which you can use to request a quote for LTM4627IV#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.