Status: | Production |
---|---|
Series: | LTM4625 |
RoHS: | Unknown |
Prices starting from <¤0.0010
Distributor | Stock | ||
---|---|---|---|
RS
from <¤0.0010
|
122
in stock
|
Buy Now | |
Analog Devices
from <¤0.0010
|
780
in stock
|
Buy Now | |
Chip One Stop
from <¤0.0010
|
291
in stock
|
Buy Now | |
Richardson RFPD
from <¤0.0010
|
110
in stock
|
Buy Now | |
Newark Electronics
from <¤0.0010
|
4
in stock
|
Buy Now | |
element14
from <¤0.0010
|
4
in stock
|
Buy Now | |
Farnell
from <¤0.0010
|
4
in stock
|
Buy Now |
Complete Solution in <1cm2 (Single-Sided PCB) or 0.5cm2 (Dual-Sided PCB) |
Wide Input Voltage Range: 4V to 20V |
Input Voltage Down to 2.375V with External Bias |
0.6V to 5.5V Output Voltage |
5A DC Output Current |
±1.5% Maximum Total DC Output Voltage Error Over Line, Load and Temperature |
Current Mode Control, Fast Transient Response |
External Frequency Synchronization |
Multiphase Parallel Current Sharing with Multiple LTM4625s |
Output Voltage Tracking |
Selectable Discontinuous Mode |
Power Good Indicator |
Overvoltage, Overcurrent and Overtemperature Protection |
6.25mm × 6.25mm × 5.01mm BGA Package |
20VIN, 5A Buck DC/DC µModule | Analog Devices |
Module DC-DC | RS |
DC TO DC CONVERTER | Richardson RFPD |
Dc/Dc Pol Conv, Buck, 1Mhz, 125Deg C | Newark Electronics |
DC/DC POL CONV, BUCK, 1MHZ, 125DEG C | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 20V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 25Pins |
Output Current | 5A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 600mV |
Output Type | Adjustable |
Where can I find additional details, specifications and documents for a LTM4625IY#PBF?
Additional datasheets, footprints and schematics for LTM4625IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4625IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4625IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4625IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4625IY#PBF fall under?
The LTM4625IY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4625IY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4625IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4625IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4625IY#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Richardson RFPD and Newark Electronics have stock available or on a lead time for LTM4625IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4625IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4625IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4625IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.