Status: | Production |
---|---|
Series: | LTM4624 |
RoHS: | Unknown |
Prices starting from US$7.01
Complete Solution in <1cm2 (Single-Sided PCB) or 0.5cm2 (Dual-Sided PCB) |
Wide Input Voltage Range: 4V to 14V |
Input Voltage Down to 2.375V with External Bias |
0.6V to 5.5V Output Voltage |
4A DC, 5A Peak Output Current |
±2% Total DC Output Voltage Error |
Current Mode Control, Fast Transient Response |
Output Voltage Tracking |
Selectable Discontinuous Mode |
Power Good Indicator |
Overvoltage, Overcurrent and Overtemperature Protection |
6.25mm × 6.25mm × 5.01mm BGA Package |
14VIN, 4A Buck DC/DC µModule | Analog Devices |
DC/DC POL CONVERTER, BUCK, 125DEG C | element14 |
Dc/Dc Pol Converter, Buck, 125Deg C | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 14V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 25Pins |
Output Current | 4A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 600mV |
Operating Temperature Min | -40°C |
Output Type | Adjustable |
Primary Input Voltage | 14V |
Where can I find additional details, specifications and documents for a LTM4624EY#PBF?
Additional datasheets, footprints and schematics for LTM4624EY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4624EY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4624EY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4624EY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4624EY#PBF fall under?
The LTM4624EY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4624EY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4624EY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4624EY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4624EY#PBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for LTM4624EY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4624EY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4624EY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4624EY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.