Status: | Production |
---|---|
Series: | LTM4623 |
RoHS: | Unknown |
No distributors results available
<2mm Height, Complete Solution in <1cm2 (Single-Sided PCB) or 0.5cm2 (Dual-Sided PCB) |
Wide Input Voltage Range: 4V to 20V |
Input Voltage Down to 2.375V with External Bias |
0.6V to 5.5V Output Voltage |
3A DC Output Current |
±1.5% Maximum Total DC Output Voltage Error |
Current Mode Control, Fast Transient Response |
Low EMI EN55022 Class B Compliant |
External Frequency Synchronization |
Multiphase Operation with Current Sharing |
Output Voltage Tracking |
Selectable Discontinuous Mode |
Power Good Indicator |
Overvoltage, Overcurrent and Overtemperature Protection |
Ultrathin (6.25mm × 6.25mm × 1.82mm) LGA Package and (6.25mm × 6.25mm × 2.42mm) BGA Package |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 20V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | LGA |
No. of Pins | 25Pins |
Output Current | 3A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 600mV |
Output Type | Adjustable |
Where can I find additional details, specifications and documents for a LTM4623IV#PBF?
Additional datasheets, footprints and schematics for LTM4623IV#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4623IV#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4623IV#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4623IV#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4623IV#PBF fall under?
The LTM4623IV#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4623IV#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4623IV#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4623IV#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4623IV#PBF have stock available?
There is no stock from authorised distributors for LTM4623IV#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4623IV#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4623IV#PBF?
You can fill out our help required form which you can use to request a quote for LTM4623IV#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.