Status: | Production |
---|---|
Series: | LTM4622A |
RoHS: | Unknown |
Prices starting from US$8.84
Complete Solution in <1cm2 |
Wide Input Voltage Range: 3.6V to 20V |
1.5V to 12V Output Voltage |
Dual 2A (3A Peak) or Single 4A Output Current |
±1.5% Maximum Total Output Voltage Regulation Error Over Load, Line and Temperature |
Current Mode Control, Fast Transient Response |
External Frequency Synchronization |
Multiphase Parallelable with Current Sharing |
Output Voltage Tracking and Soft-Start Capability |
Selectable Burst Mode® Operation |
Overvoltage Input and Overtemperature Protection |
Power Good Indicators |
6.25mm × 6.25mm × 1.82mm LGA and 6.25mm × 6.25mm × 2.42mm BGA Packages |
Dual Ultrathin 2A or Single 4A | Analog Devices |
Dc/Dc Pol Conv, Buck, 1Mhz, 125Deg C | Newark Electronics |
DC/DC POL CONV, BUCK, 1MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 20V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | BGA |
No. of Pins | 25Pins |
Output Current | 2A |
Output Voltage Min | 1.5V |
Output Voltage Max | 12V |
Switching Frequency | 4MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTM4622AEY#PBF?
Additional datasheets, footprints and schematics for LTM4622AEY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4622AEY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4622AEY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4622AEY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4622AEY#PBF fall under?
The LTM4622AEY#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4622AEY#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4622AEY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4622AEY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4622AEY#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LTM4622AEY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4622AEY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4622AEY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4622AEY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.