Status: | Production |
---|---|
Series: | LTM4616 |
RoHS: | Compliant |
Prices starting from US$25.19
Complete Dual DC/DC Regulator System |
Input Voltage Range: 2.7V to 5.5V |
Dual 8A Outputs, or Single 16A Output with a 0.6V to 5V Range |
Output Voltage Tracking and Margining |
±1.75% Total DC Output Error (–55°C to 125°C) |
Current Mode Control/Fast Transient Response |
Power Good Tracking and Margining |
Overcurrent/Thermal Shutdown Protection |
Onboard Frequency Synchronization |
Spread Spectrum Frequency Modulation |
Multiphase Operation |
Selectable Burst Mode® Operation |
Output Overvoltage Protection |
SnPb (BGA) or RoHS Compliant (LGA and BGA) Finish |
Small Surface Mount Footprint, Low Profile |
(15mm × 15mm × 2.82mm) LGA and |
(15mm × 15mm × 3.42mm) BGA Packages |
Dc/Dc Pol Converter, Buck, 125Deg C | Newark Electronics |
DC/DC POL CONVERTER, BUCK, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
2x 8A per Ch L VIN DC/DC µModu | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | LGA |
No. of Pins | 144Pins |
Output Current | 8A |
Output Voltage Min | 600mV |
Output Voltage Max | 5V |
Switching Frequency | 1.75MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5V |
Adjustable Output Voltage Min | 600mV |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Type | Adjustable |
Output Voltage | 5V |
Primary Input Voltage | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Voltage Regulator Type | Switch Mode |
Where can I find additional details, specifications and documents for a LTM4616IV#PBF?
Additional datasheets, footprints and schematics for LTM4616IV#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4616IV#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4616IV#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4616IV#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4616IV#PBF fall under?
The LTM4616IV#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4616IV#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4616IV#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4616IV#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTM4616IV#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for LTM4616IV#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4616IV#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4616IV#PBF?
You can fill out our help required form which you can use to request a quote for LTM4616IV#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.