Status: | Production |
---|---|
Series: | LTM4613 |
RoHS: | Unknown |
Complete Low EMI Switch Mode Power Supply |
EN55022 Class B Compliant |
Wide Input Voltage Range: 5V to 36V |
8A Output Current |
3.3V to 15V Output Voltage Range |
Low Input and Output Referred Noise |
Output Voltage Tracking and Margining |
PLL Frequency Synchronization |
2% Maximum Total DC Error |
Power Good Tracks with Margining |
Current Foldback Protection |
Parallel/Current Sharing |
Ultrafast Transient Response |
Current Mode Control |
Programmable Soft-Start |
Output Overvoltage Protection |
–55°C to 125°C Operating Temperature Range (LTM4613MPV, LTM4613MPY) |
Small Surface Mount Footprint, Low Profile (15mm × 15mm × 4.32mm) LGA Package |
Dc/Dc Pol Converter, Buck, 125Deg C | Newark Electronics |
DC/DC POL CONVERTER, BUCK, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
EN55022B Compliant 36VIN, 15VO | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 133Pins |
Output Current | 8A |
Output Voltage Min | 3.3V |
Output Voltage Max | 15V |
Switching Frequency | 600kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 15V |
Adjustable Output Voltage Min | 3.3V |
Output Type | Adjustable |
Where can I find additional details, specifications and documents for a LTM4613EY#PBF?
Additional datasheets, footprints and schematics for LTM4613EY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4613EY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4613EY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4613EY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4613EY#PBF fall under?
The LTM4613EY#PBF is listed under Ultralow Noise Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4613EY#PBF when available in the Ultralow Noise Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4613EY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4613EY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4613EY#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for LTM4613EY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4613EY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4613EY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4613EY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.